Wind Rated Universal Tilt Wall Mount for 32" to 65" Outdoor TVs and Displays

Designed exclusively for outdoor TVs and displays, the Peerless-AV® Wind Rated Tilt Wall Mount combines versatility, simplicity, and stability. Made of heavy gauge steel, with a corrosion resistant E-Coat and stainless steel hardware, this outdoor mount is constructed from weatherproof materials. The Hook-and-Hang™ feature and 8" of horizontal adjustment allow for a quick installation. Setting the viewing angle is simple with up to 15° of incremental forward tilt. With a wind rating up to 110mph and included theft-resistant hardware, this mount is ideal for patios, bars, entryways, walkways and more in any professional application - from restaurants, stadiums, retail and beyond.

Features

  • Up to 8" of horizontal positioning
  • Hook-and-Hang™ design for simplified installation
  • Fixed incremental tilt with angle settings at 0°, 2°, 5°, 10° or 15°
  • Wind rated up to 110 mph, elevation 200ft (60m), Category “D”
  • Universal mounting pattern – 28.39"W x 17.67"H (721 x 449mm) VESA® up to 600 x 400mm