65" Display, 3840 x 2160 Resolution, 450 cd/m2 Brightness, 24/7

ViewSonic CDE6520-W - 65" Display, 3840 x 2160 Resolution, 450 cd/m2 Brightness, 24/7

The ViewSonic ® CDE6520-W is a 65” premium 4K large format presentation display. With features including a razor-sharp resolution of 3840 x 2160, 450-nit high brightness, 178-degree ultra-wide viewing angles, 2 x 16W speakers, and wireless screen sharing, the CDE6520-W transforms meeting rooms into a dynamic communications hub. The built-in ViewBoard ® screen sharing software*, ViewBoard ® Cast (along with the optional ViewSonic ® vCastSender app), enables both on-site and online users to participate in conferences and simultaneously share content. Equipped with twin dual-core processors, 3GB RAM, and 16GB of internal memory, the CDE6520-W can play multimedia from internal storage or a USB flash drive 24 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic ® CDE6520-W is also suitable for a wide array of diverse signage applications.

*Chrome, Android, Windows, Mac OS, and iOS compliant

Ultra HD Resolution

With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.

Powerful Embedded SoC Platform

The ViewSonic® EMBEDDED Signage Platform (VESP) is a Linux-based Kernel OS, all-in-one solution that simplifies installation and maintenance. With VESP, there is no need for any external devices to communicate with the server or play digital media. Enjoy simplified development, reinforced capability with multiple web formats, and secured protection.

Free ViewBoard ® Cast Content Sharing Software

ViewBoard ® Cast enables content to be streamed from mobile devices onto the display via wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display. One-to-one, one-to-many, and 4-in-1 multi-screen options are also available.

Integrated Content Management System

Enjoy a free cloud-based introductory service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are.

AV Control System

The AV control system is at the heart of all integrated AV systems and impacts the overall effectiveness of the entire system. Proper programming is essential for completing profitable projects, gaining user confidence and client satisfaction, and promoting relationships. These wireless presentation displays are Extron certified, AMX certified and Crestron compatible.

Remote Content Sharing from Anywhere

myViewBoard Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world from virtually any device, without having to worry about group policies or installing additional software.

Continuous Display Maintenance

Included vController™ software provides a simple and intuitive interface for local display management, while an optional 42Gears SureMDM app allows users to monitor and remotely diagnose irregularities from virtually any location.

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 24 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.

RS232 In/Out with IR Pass-through

RS232 input and output connectivity provides easy and efficient management of multiple-display configurations from a single laptop or PC. In addition, this display supports IR pass-through functionality for local control of set-top boxes or other connected devices, directly with the display’s remote controller.

OPS Slot Compatibility

Equipped with Intel’s Open Pluggable Specification (OPS), this display provides for cable-free integration and easy installation in any environment. In addition, this display can easily connect to an external media player to bring a multi-media experience to your customers.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.