USB TYPE-C Connection
Compact and lightweight, with a user-friendly non-slip design for easier plugging in and unplugging. Premium aluminum casing for better heat dissipation and higher data transfer efficiency. Connects snugly into the USB-C port on your device, providing better signal transfer protection.

4K HDMI Output
Supports 4K resolution at 30Hz with no transmission loss or delay. Compatible with HDMI-enabled TVs/monitors/projectors for both video and audio transfer. Enjoy cinema-like experiences easily at home.

Plug-and-Play Compatible
No additional drivers or software are required. Perfect solution for your USB-C-based devices, such as MacBook Pro/MacBook, I Mac, Surface Book 2, Pixel, HP Envy 13, Galaxy Book, and Chromebook.

Up To 5 Gbps Transfer Speeds
Transfer files at lightning-fast speeds and stable connection via the USB 3.2 Gen1 port, also include 4 USB 3.2 ports for a maximum of 5 Gbps transfer speed. You can use the built-in SD/TF slots for file transfers from one device to another.