DisplayPort 1.2 to HDMI 10ft Cable 4K/30Hz

  • Connects Dual Mode DisplayPort (DP++) enabled systems, desktops and laptops to HDMI HDTVs / Monitors
  • Compatible with DisplayPort 1.2 (1.62, 2.7, and 5.4 Gbps) and HDMI 1.4 (up to 10.2 Gbps) specifications
  • Supports HDTV resolutions up to 4K (3840x2160@30Hz)
  • Supports uncompressed high quality digital audio up to 7.1ch (the system's DisplayPort output must support audio)
  • Features gold plated connectors and triple shielded cable with PVC jacket for maximum video performance and signal integrity
  • Features latching DisplayPort connector to ensure secure connection
  • Supports HDCP (High-bandwidth Digital Content Protection)
  • Easy Plug-n-play installation with no driver installation required

10ft DisplayPort 1.2 to HDMI cable with 4K support is designed to connect HDMI HDTVs or Monitors to the latest DisplayPort enabled systems