Powerful 8MP video in H.265 compression and 30m night vision provides 24-hour surveillance. Masked IR LEDs provide covert night-time viewing.
PoE offers cost savings and the flexibility to install this night vision camera up to 100m (328 ft.) from the PoE source equipment.
Built for outdoor environments, the 4K IP camera has an IP67 weather rating and an operating temperature range of -30° – 60°C (-22° – 140°F).
Create custom tamper detection zones to send an email notification when the camera view has been obstructed
Adjustable 120dB WDR setting improves image quality and focus when a camera is exposed to high contrast lighting environments by enhancing the dark areas of the image to make them more visible
Create custom motion detection zones to record video and send email notifications when a zone is triggered
Complimentary pro-grade software to manage any TRENDnet cameras