.
4 x Gigabit PoE+ ports, and 2 x Gigabit SFP ports
Supplies up to 30W of PoE+ power per port with a 120W power budget
Wall mountable hardware design provides front access to ports and power interfaces for easier installation
The flat and compact size makes the front access switch ideal for cabinet installations where space is limited
Includes DIN-Rail bracket, magnetic mount, and wall mount kit
12Gbps switching capacity
Dual power inputs with overload current protection (power supply sold separately: TI-S24048, TI-S15052, and TI-S12048)
Alarm relay output triggered by power failure of primary or secondary power inputs
Sends larger packets, or jumbo frames (up to 9KB), for increased performance
Hardened industrial housing offers a wide operating temperature range of -40° – 75° C (-40° – 167° F), allowing for installations in extreme hot and cold environments
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6) for industrial environments
Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 2kV, (61000-4-5) Surge: Power: 2kV | Signal: 2kV
Front access switch with LED indicators that convey power, alarm relay, and port status
Grounding point protects equipment from external electrical surges
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|