Work on the go and look great doing it with this sleek, ultra-portable laptop. The stunning aluminum-magnesium alloy body is just 16.8mm thin and weighs as low as 1.0kg1. The narrow-bezel 14" FHD+ IPS display with 100% sRGB coverage gives you vibrant, highly accurate colors and also a 16:10 aspect ratio that approaches the 'golden ratio,' giving you even more screen and an extra boost to productivity.
The Acer PrivacyPanel is your first line of defense against prying eyes by keeping the information on your display private. The panel obscures viewing angles beyond 90° when activated, and can be turned off whenever you need to use the full 170° wide viewing angle of the display to share and collaborate.
Durable and long-lasting, this laptop is MIL-STD 810H4 certified and stands up to all the rigors of business travel. The spill resistant keyboard and touchpad protects internal components from liquids, while the battery powers you through a day of meetings or offsite work with up to 20 hours of use8. Fast charge technology also powers your device back up to 80% capacity in just an hour5.*
Ensure secure authentication and safeguard company data with the hardware-level Trusted Platform Module 2.0 and vPro™ remote management technology. The built-in Acer User Sensing technology allows for accurate detection of people based on range and movement, and keeps your data safe by locking the screen when you leave. When you return, quickly log back in with Windows Hello using the IR webcam or the fingerprint reader located on the power button.
This laptop enhances conference calls with its dual upward speakers and a dual microphone array that picks up vocals from up to two meters away. AI-powered noise‑reduction technology also dramatically improves clarity by minimizing background noise for crystal-clear online voice communication, while the MIPI webcam offers brighter and clearer images even in low-light situations. When the webcam is not in use, feel free to close the camera shutter for some extra privacy.
With dual USB 3.2 Gen 2 Type-C™ Thunderbolt™ 4 ports, you get blazingly fast data transfer rates up to 40Gpbs while supporting up to two 4K displays and battery charging. The full range of ports includes MicroSD and an NFC reader to easily share content or make mobile payments6.
No job is too big or complex for the powerful processing power of an 11th Gen Intel® Core™ i7 processor1. Accomplish more and multitask with ease with up to 32 GB of rapid LPDDR4x memory and 1 TB of super-responsive M.2 PCIe Gen3 X4 NVMe SSD1.
Experience precise gesture control and swiping with the damage-resistant, ultra-responsive, and enlarged Corning® Gorilla® Glass Touchpad. The built-in DTS® Audio and Smart Amplifier gives you higher-quality, distortion-free sounds and deeper bass while also protecting the speakers from damage as you pump up the volume.