4XEM 165FT/50M HIGH SPEED 2.0 HDMI M/M Cable 2.0

Connect all your home theater devices with 4XEM’s high speed HDMI cable for superior high definition images and pristine audio. 4XEM’s 165ft or 50M HDMI cable features full support for 4k2k@60Hz, 1080p , 3D, Ethernet and Audio Return Channel. Our 165ft HDMI cables are equipped with a built in signal booster to ensure full signal quality.

It is perfect for connecting any HDTV to your Blu-Ray player, Satellite, Android tv box,DVD or Gaming console. Sporting high quality materials and construction to ensure a lifetime of dependable performance.

Features:

  • Compatible with all HDMI A-type connector devices
  • High speed with Ethernet
  • Bandwidth up to 18Gbps
  • Max length: 20m
  • Cable OD: 9.0mm
  • Supports 4Kx2K@30Hz UHD/3D/1080p/1080i/720p format
  • Real test 4k/30Hz.

Strengthened connector housing ensures a long lifespan and ease of use with 4XEM's High Quality HDMI Cables.