APG's Retail + Medical Guardiant Shield + Sneeze Guard


A Retail and Healthcare Solution for Reducing the Spread of Germs

The Guardiant™ Shield is a plexiglass sneeze guard ideal for grocery, convenience and retail settings and is built to help reduce the spread of contagious, airborne germs commonly spread by coughing or sneezing. The Guardiant™ creates a protective shield in any place of commerce that requires direct interaction between employees and customers in close proximity such as POS checkouts or cash registers. Along with providing this protective barrier at the point of sale, the Guardiant™ also creates peace of mind for employees and customers during frequent face to face interactions at the point of sale.

Key Features

  • Tri-fold and single screen options to configure to existing POS checkouts and points of commerce
  • Protects the Customer AND the Cashier
  • Promotes Safe Social Spacing
  • Easy to Clean / Sanitize with Common Disinfectants
  • Sturdy, Aluminum Frame, No Tip Design
  • Durable, Clear Acrylic Plexiglass
  • Made in the USA
  • One Year Warranty

The Retail POS Guardiant Shield

The acrylic counter top screen comes with options for the size and type of opening at the bottom, allowing for the transfer of items or payment for transactions. The retail Guardiant™ reduces the risk of virus spread while allowing items to be exchanged at the checkout register through a protective barrier.


  • SOLID: Aluminum frame and clear acrylic construction. Each panel is made of plexiglass 2.5 mm thick.
  • PORTABLE: Fully collapsible; panels stack onto one another at a depth of 3 inches.
  • CLEANABLE: Able to be cleaned with wipes, bleach, or any common disinfectant.
  • PRACTICAL: An opening at the bottom of the partition allows for the transfer of small items, papers, or payment for transactions. Feet risers allow cables for Credit/Debit to fit under the screen without additional check out modification.
  • FUNCTIONAL: Barcodes can be scanned at checkout through the clear acrylic, preventing physical contact from transferring products.
  • SAFE:  Single panel build helps to mitigate airborne contact from coughing, sneezing, laughing, etc.
  • STABLE: Each panel weighs 24 pounds, providing sturdiness so it is not easily tipped over. Additionally, temporary adhesive strips or glue can be added to hold the feet in place for added stability. Single panel has large feet on both sides that can be screwed to the countertop for added stability. Tri-panel also includes mounting hardware with screws for added stability.
  • DIMENSIONS:
    • Single Countertop Screen: Single panel measures 32.25” wide x 29” height with 6.5” open window height and 30” open window, interior width..

Key Benefits of the Guardiant™ Countertop Shield:

Quality Guaranteed

Built from durable, clear acrylic with solid aluminum frame to match the requirements of high traffic retail environments.



Safer Interactions

Put your customers at ease with a visible barrier that allows for face to face interaction while still maintaining separation of personal space.

Protect Your Employees

May help shield customers and employees from unintentional exposure to a sneeze or cough during transactions.

Essential for Business

Ideal for essential businesses such as convenience, grocery, retail, medical, dental, and pharmacy settings.

Built for Essential Business Environments:

  Retail + Hospitality

Healthcare + Clinics

Convenience and Gas Stations