27" Display, MVA Panel, 2560 x 1440 Resolution

27" ELITE Curved 1440p 1ms 165Hz Gaming Monitor with FreeSync Premium Pro

The ViewSonic ® ELITE XG270QC is a 27" WQHD curved gaming monitor capable of achieving a 1ms (MPRT) response time. With its 165Hz refresh rate and AMD FreeSync™ Premium Pro technology, this enthusiast monitor ensures smooth and uninterrupted gameplay for even the fastest scenarios. With a peak luminance of 550 cd/m2 and 90% DCI-P3 coverage, the XG270QC is certified for VESA DisplayHDR 400 to deliver an ideal entry point into HDR gaming. Beyond panel performance, the stand of this monitor includes ELITE Design Enhancements (EDE), a series of features that improve organization and elevate a gamer’s setup. These enhancements include a built-in mouse bungee, headphone hook, ELITE RGB ambient lighting, and a sturdy metal base.

*Capable of achieving 165Hz refresh rate through DisplayPort.

165HZ REFRESH RATE

With a swift 165Hz* refresh rate, this monitor delivers greater visual fluidity and awesome graphics no matter how quickly the in-game action unfolds. Say goodbye to annoying tracers and motion blur, and up your A-game with the smoothest visuals possible.*165Hz with DisplayPort 1.2a connection port.

ULTRA-FAST RESPONSE TIME

Ultra-fast 1ms (MPRT) response time delivers smooth images while minimizing motion blur and ghosting. During fast-paced action sequences, you'll be glad your monitor reacts as quickly as you do.

AMD FREESYNC™ PREMIUM PRO

AMD FreeSync Premium Pro technology provides a true high dynamic range (HDR) gaming experience. Enjoy a combination of smooth gaming at peak performance, low latency, and exceptional HDR visuals.

*AMD FreeSync™ technology is supported via DisplayPort and/or HDMI depending on the model.

QUAD HD RESOLUTION

At four times the resolution of a traditional 720p panel, and almost double that of a traditional 1080p display, QHD results in a much sharper image, with no distortion or stretching, all while maintaining the same 16:9 aspect ratio.

DUAL INTEGRATED STEREO SPEAKERS

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

VESA-COMPATIBLE MOUNT

Mount the monitor as you see fit using its convenient VESA-compatible mount design.