This claim is based on research conducted in May – September 2021 for Euromonitor's Consumer Appliances 2022ed published on November 2021. A leading brand is defined as the top 3 brands by volume sales.

Laboratory Tested

CADR Rating

  • Smoke (92)
  • Dust (101)
  • Pollen (109)

Recommended for Small Rooms

Effective up to 690 sq. ft. at one air change per hour, the FPF30UH will filter the air in the AHAM Suggested Room Size of 143 sq. ft. at 4.8 air changes per hour

ENERGY STAR® Rating

The FPF30UH meets the strict energy efficiency criteria to earn the ENERGY STAR ® Rating. According to energystar.gov, Energy Star Rated products use less energy, save you money on your electricity bill, and help protect the environment by causing fewer harmful emissions from power plants.

Washable, microscreen pre-filter

The washable, microscreen pre-filter traps dust and other large airborne particles.

True HEPA Filter

The True HEPA filter effectively captures 99.97% of particles from the air that passes through the filter from 0.3 microns and larger.

3-FAN SPEEDS

The FPF30UH features Max, Med, and Sleep fan speeds, plus Express clean, which runs for 60 minutes on Max before returning to the previous setting. The Library Quiet® Sleep setting is perfect for the bedroom.

TOTAL COST OF OWNERSHIP

Raise your expectations of an air purifier and ensure a lower total cost of ownership over the years. Other brands may suggest replacing the filters every six months; that can really add up! The SHARP long-life True HEPA filter lasts up to 2 years, depending on the environment. Permanent, washable microscreen panel included.

A Brand You Can Trust

You know the importance of indoor air quality. You should have an air purifier from a brand you trust. According to the EPA, when used properly, air purifiers can help reduce airborne contaminants, including viruses, in a home or confined space.

A Thriving Online Community

Simply Better Living

Simply Better Living is an online community that encourages a mindful lifestyle with the use of Sharp home appliances through simple recipes and lifestyle tips. This lifestyle blog (http://sbl.sharpusa.com) is dedicated to creative, ingenious solutions that make your life simpler, healthier, and better than ever before. Welcome home.