Healthcare Case for Dell Latitude 7210/7200 2-in-1

Fits Like a Glove

Get the ultimate in protection and versatility with this Healthcare Case for Dell Latitude 7210/7200 2-in-1 rugged, versatile and thoughtfully designed.


FEATURES

  • Specially designed for the Dell Latitude 7210/7200 2-in-1 without Smartcard Reader/NFC
  • Case passes military grade 4’ drop testing (MIL-STD 810G)* and IP54 Certification Requirements**
  • Patent-pending design allows airflow to keep your device cool while protecting against dust and liquid sprays
  • Easy-to-sanitize medical-grade materials
  • Removable shoulder strap and washable silicone hand strap
  • Includes kickstand for hands-free viewing
  • Built-in Active Pen holder
  • Compatible with Dell Latitude 7210/7200 2-in-1 Travel Keyboard

Ideal for medical and healthcare environments where proper hygiene and sterilization are crucial, the Healthcare Case for Dell Latitude 7210/7200 2-in-1 helps you work safely and hygienically. Meeting both MIL-STD-810G and IP54 specifications, this rugged case is also built to protect your device against harsh environments. Made with medical-grade materials, the case is designed for easy cleaning. Compatible with the Dell Latitude 7210/7200 2-in-1 Travel Keyboard, the case’s intuitive design includes a kickstand for hands-free viewing and a built-in stylus holder. A removable shoulder strap and washable, silicone hand strap make it easy to carry and use the device, wherever the day takes you.