Vaddio RoboSHOT 12E HDBT Video Conferencing Camera

Key Features:

  • 12x Optical Zoom
  • 1/2.5-type Exmor R CMOS sensor
  • 70.2° horizontal field of view
  • Simultaneous HDbaseT, HDMI and IP H.264 streaming
  • Remote IP Management
  • Simple, clutter-free camera extension with HDBaseT technology
  • Power, video and control over a single Cat-5e cable up to 230 ft. (70m), or over a Cat-6 cable up to 328 ft. (100m)
  • Bridges audio and video for easy soft-client conferencing
  • Simultaneous HDMI, USB 3.0, IP Streaming, and SDI outputs
  • Configurable audio matrix with AEC
  • Up to 1080p/60 resolution available over uncompressed USB

This Package Includes:

  • RoboSHOT 12E HDBT camera (black or white)
  • Thin Profile Wall Mount (black or white) with mounting hardware and installation manual
  • Vaddio IR Remote Commander
  • OneLINK Bridge Interface
  • 48V power supply with AC cord set(s)
  • 4 qty 3-position phoenix-style connectors
  • 2 ft. (0.6m) fan-out cable for Polycom, codec side
  • 6 ft. (1.8m) USB 3.0 cable, type A to B
  • EZCamera RS-232 Control Adapter
  • Application Note: Using RoboSHOT Series Cameras with Polycom Codecs