PoE+

The 2.5G PoE+ injector supplies a PoE device with PoE (15.4W) or PoE+ (30W) power.

Installation Flexibility

Wall-mount design and a sturdy metal enclosure accommodates most installations scenarios.

2.5G Speeds

Equipped with a 2.5GBASE-T RJ-45 port providing network speeds of up to 2.5Gbps over existing Cat5e or better cabling.

Installation Flexibility

Wall-mount design and a sturdy metal housing accommodates most installations scenarios

Easy Installation

Simply connect the 2.5G PoE+ injector to your switch and PoE device – no configuration needed

LED Indicators

LED indicators on the 2.5G PoE+ injector confirm PoE and network connectivity

PoE+

2.5G PoE+ injector supplies a PoE device with PoE (15.4W) or PoE+ (30W) power

© Copyright 2022 TRENDnet, Inc. All Rights Reserved.

TRENDnet 2.5G PoE+ Injector - TPE-215GI

TRENDnet's 2.5G PoE+ Injector, model TPE-215GI, combines electrical power with a 2.5GBASE-T network connection to produce a 2.5G PoE+ network signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE and PoE+ devices. Connect the 2.5G PoE+ injector to a non-PoE switch, and then run an Ethernet cable with data + power to network a PoE or PoE+ device up to 100 meters (328 ft.) away. Network PoE devices such as wireless access points, IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

• PORTS: 1 x 2.5G port (data) and 1 x 2.5G PoE+ port (data + power)
• PoE+: The 2.5G PoE+ injector supplies a PoE device with PoE (15.4W) or PoE+ (30W) power.
• 2.5GBPS SPEEDS: Converts a non-PoE port to a PoE+ 2.5G port. Equipped with a 2.5GBASE-T RJ-45 port providing network speeds of up to 2.5Gbps over existing Cat5e or better cabling.
• INSTALLATION FLEXIBILITY: Wall-mount design and a sturdy metal enclosure of the PoE+ injector accommodates most installations scenarios.
• POE DISTANCE: The 2.5G injector provides a PoE+ network connection up to 100m (328 ft.)
• AUTO SENSING TECHNOLOGY: Featuring auto-sensing technology, the 2.5G PoE+ injector conveniently delivers the correct wattage needed to power your PoE and PoE+ devices
• Integrated Power Supply
• IEEE 802.3af and 802.3at compliant
•NDAA / TAA compliant (U.S. and Canada only)