TRENDnet’s 8-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG80B, is an industrial variable voltage switch with eight gigabit PoE+ ports and a 200W PoE power budget. Users are able to connect eight PoE+ devices to this industrial variable voltage PoE+ switch for high-speed connectivity to the network. The industrial variable voltage PoE+ switch is equipped with a rugged IP50 rated metal enclosure, and designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments. Dual 24 – 56V DC power inputs on this industrial variable voltage switch provides power redundancy and failure alarm relay.
The industrial variable voltage PoE switch features a 200W PoE+ power budget, and supplies up to eight Power over Ethernet devices with PoE+ power.
The industrial variable voltage PoE switch features dual 24V – 56V DC power inputs for redundancy with overload current protection.
Equipped with a rugged IP50 rated housing, resistant to a high degree of vibration and shock, and operates within a wide temperature range of -40° – 75° C (-40° – 167° F).
Supplies up to 30W of PoE+ power per port on the industrial variable voltage switch with a 200W PoE power budget
8 x Gigabit PoE+ ports
DIN-Rail and wall mount hardware included
IP50 dust-protected metal enclosure
16Gbps switching capacity
Dual 24V – 56V DC power inputs with overload current protection (compatible power supplies sold separately, models: TI-S24052, TI-S15052)
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance on the variable voltage switch
Industrial variable voltage switch rated for an operating temperature range of -40° – 75° C (-40° – 167° F)
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point on the industrial variable voltage switch protects equipment from external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
DC Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
Alarm Relay Contact
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.