USB-C to 4-Port USB-A Hub

Turn one USB-C port into four USB-A 3.0 ports with the Targus USB-C to 4-Port USB-A Hub. Connect your USB-A peripherals – like mice, keyboards, flash drives and hard drives - by plugging in up to four devices in the USB-A ports and connecting the tethered USB cable into your computer's USB-C port. This hub provides transfer speeds up to 5Gbps. Compact and lightweight, it’s easy to take it along with you anywhere you go.

FEATURES

  • Turn one USB-C port into 4 USB-A 3.0 ports
  • Supports up to 5Gbps data transfer rate per USB-A port
  • Max 900mA output per USB-A port*
  • Windows® and MacOS® compatible
  • This product is tested and certified as "Works With Chromebook," which means it meets Google’s compatibility standards and works seamlessly with your Chromebook