Thermaltake V250 Tempered Glass ARGB Mid Tower Chassis

The V250 Tempered Glass ARGB Mid Tower Chassis is the newest member of Thermaltake V Series chassis. Itsthree preinstalled 120mm 5V ARGB front fans can be controlled via the motherboard synchronization softwareor the RGB switch on the top of the I/O port. Other outstanding features include a 4mm tempered glass paneland full-length PSU cover for overall exceptional performance which is ideal for both gamers andenthusiasts.

Three Built-in 120mm 5V ARGB Fans

The V250 TG ARGB comes with three preinstalled 120mm 5V ARGB fans at the front which can be controlled by usinga simple interface built into the top I/O panel that cycles through 7 different lighting modes and a range ofdifferent color options or by using your motherboard software. Furthermore, the fans feature 9 addressableLEDs, hydraulic bearings, and 16.8 million-color illumination to guarantee high airflow and awesome lightingmodes.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.

Built-in PSU Cover

The V250 TG ARGB comes with a full length power supply cover providing plenty of space to tuck away cables, while keeping airflow clear for your hard drives and PSU

Tempered Glass Panels

The V250 TG ARGB comes with one 4mm tempered glass panel on the left side, thickerand more scratch resistantwhen compared to standard acrylic. On top of that, the enlarged window designenables you to display andadmire all your components in their full RGB glory.

Opportunities For High-End Expansion

The V250 TG ARGB has good expandability. It can support a CPU cooler with a maximum height of 160mm, horizontal VGA placement of up to 320mm in length, a power supply with a length of up to 200mm (without HDD Rack). Optimized for excellent cooling capability with three 120mm 5V ARGB fans at the front and one 120mm standard rear fan preinstalled, you can also choose to put two 140mm fans at the front and on top. For radiator compatibility, it can support up to 360mm at the front and up to 240mm on top.

Handy I/O Ports

One 3.0 USB, two 2.0 USB, and the RGB button on the top-front panel to grant direct access whenneeded.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header