17.9 mm

Form Factor

~2.2 kg

Weight

~81%

Screen-to-Body

15.6-inch FHD

IPS Panel

NVIDIA® G-SYNC®

Technology

300Hz/3ms2

Refresh / GtG Response

Microsoft®

Windows 10 Home

Operating System

10th Gen Intel®

Core™ i7

Mobile Processor1

NVIDIA® GEFORCE®

RTX 2080 SUPER™

Max-Q1

RAM / SSD

32GB / 2TB

DDR4-2933 / NVMe PCIe1

Up to 5.1GHz

Clock Speed3

8

Cores1

16

Threads1

RT CORES

Dedicated ray tracing hardware enables fast real-time ray tracing of objects and environments with physically accurate shadows, reflections, refractions, and global illumination.

TENSOR CORES

Experience AI-processing horsepower alongside NVIDIA DLSS which employs new temporal feedback techniques for sharper image details and improved stability from frame to frame.

GEFORCE® MAX-Q DESIGN

Get one of the world’s thinnest, fastest, and quietest laptops. All in an impossibly sleek design you can actually fit in your lap. This is the sweet spot of GeForce RTX gaming.

BIONIC DESIGN

Inspired by silent, powerful owl flight mechanics we gave our fans a serrated edge, allowing more air to pass through.

ULTRA-THIN BLADES

Each of the 59 bionic blades is just 0.1mm thick and all-metal with a stabilizing dual indent groove.

NOISE-REDUCTION

Winglets along the top and bottom fan edge and a curved fin along the inner blade further reduce turbulence.

 

The Triton 500 has one place—at your side, at all times. Infused with an 8th Gen Intel® Core™ i7 Processor1 and GeForce RTX™ 20801 with Max-Q Design, this laptop was forged to obliterate your games, empower your creativity and inspire envy from friends and family alike. All this on a 144Hz1/3ms2 display.

Predator Triton 500 - key message - Large

TAKE IT WITH YOU

Take your gaming with you. Go big on power and small in form with a chassis that measures in at just 17.9 mm and ~2.1 kg.

Predator Triton 500 - TAKE IT WITH YOU - Large

RTX ENABLED

Fitted with a GeForce RTX™ 2080 with Max-Q Design1, the entire system is geared towards one goal: overclockable graphic domination in a thin chassis.

Predator Triton 500 - RTX ENABLED - Large

CUSTOMIZED WASD KEYCAPS

TURBO + PREDATORSENSE™

PER-KEY RGB BACKLIGHT

CPU PACKS A PUNCH

To be the best, you need the best. Unlock real potential with the 8th Gen Intel® Core™ i7 Processors1 and put the Triton 500 to the test.

Predator Triton 500 - CPU PACKS A PUNCH - Large

HIGH-SPEED DISPLAY

Enjoy an incredibly fast 144Hz1 refresh rate and 3ms2 Overdrive response time in Full HD for frames that are seamless, fluid and tear free.

Predator Triton 500 - HIGH-SPEED DISPLAY - Large

LOAD FASTER, PLAY SOONER

What’s better than a PCI express SSD? Two 512GB1 M.2 PCIe SSDS, using NVMe technology in Raid 01 and up to 32GB of DDR4 2666 RAM.

Predator Triton 500 - LOAD FASTER, PLAY SOONER - Large

HOME MENU

OVERCLOCK

FAN CONTROL

MONITORING

LIGHTING

MOBILE APP

COOLING PERFECTED

4th Gen AeroBlade™ 3D Technology keeps your system at a nice, cool temp. Listen closely as they whisper, “game on, my friend. Game on.”

Predator Triton 500 - COOLING PERFECTED - Large

NVIDIA® G-SYNC®

NVIDIA® G-SYNC® calms the storm of fast-paced gaming woes by eliminating screen tearing.

Predator Triton 500 - NVIDIA® G-SYNC™ - Large

SUPERIOR SOUND WITH WAVES

Utilize the Waves MaxxAudio® suite to amplify your listening experience and, with Waves Nx™3, see why this immersive 3D experience is the future of sound.

Predator Triton 500 - SUPERIOR SOUND WITH WAVES - Large

CUSTOM TUNING

Shape the audio to your personal tastes and track opponents as though you’re standing there next to them.

MAXIMIZATION

With signal protection and multi-band compression, sounds you hear come through exactly as they should in all the varied highs and lows.

ENHANCEMENT

This creates a wide expansive sound stage centered on the listener with improved harmonics for both mono and stereo.

KILLER™ E3100

The Killer E3100 uses Advanced Stream Detect 2.0 technology to automatically detect applications and popular websites and prioritize the traffic accordingly.

KILLER™ AX1650i

Powered by all-new Wi-Fi 6 technology using 160MHz channels, the Killer™ AX1650i delivers 2.4 Gbps of theoretical throughput and cutting-edge performance.

KILLER DOUBLESHOT™ PRO

For systems with Killer Ethernet and Wi-Fi solutions, this technology picks the fastest network connection (Ethernet or Wireless) and sends all high priority traffic over that interface.

GAME STATS

From KDA, items purchased, roles played to the current meta, etc. – we use every game stat available to analyze your performance and offer advice on how to improve.

SCRIMS

Coordinate and plan out exactly when you want take on opposing teams. Planet9 will examine each team’s preferences, schedule and stats for the appropriate time to face off!

TOURNAMENTS

Whether you’re part of a single team or an entire club, you can take part in tournaments of all kinds – casual, extreme, sponsored, official – enjoy them all!

SMART MATCHMAKING

Using advanced algorithms alongside players’ game stats, Planet9 pairs you with players of similar skill to help you improve and be challenged.

ACTIVE COMMUNITY

Meet and group up with fellow gamers who are on the same path as you. Work together to exceed where others have failed.

SKILLED COACHING

Battling your way through the tiers doesn’t need to be a solo journey. Find a coach that fits your exact wants and needs – who can guide you on the path to the top.

Infused with a 9th Gen Intel® Core™ i7 Processor1 and GeForce RTX™ 2080 with Max-Q Design1, this laptop was forged to obliterate your games, empower your creativity and inspire envy from friends and family alike. All this on a 300Hz/3ms2 display.

 

Infused with an 8th Gen Intel® Core™ i7 Processor1 and GeForce RTX™ 2080 with Max-Q Design1, this laptop was forged to obliterate your games, empower your creativity and inspire envy from friends and family alike. All this on a 144Hz/3ms2 display.

DESIGN

TAKE IT WITH YOU

Covered in abyssal black metal3, we designed the Triton 500 with a purpose – to allow you to game, whenever, wherever, as you please. And when the LED-lit Predator-emblazoned cover flares into life, it will act as a reminder that this isn’t your typical gaming laptop.

 

Predator Triton 500 - TAKE IT WITH YOU - Large

17.9 mm

Form Factor

~2.1 kg

Weight

81%

Screen-to-Body

DISPLAY

ONE SPEED: FAST

Speed is at the core of this laptop with the display leading the charge. How? We’ve chosen a 300Hz panel with a 3ms Overdrive response time empowered with NVIDIA® G-SYNC® Technology1. Farewell blur and hello clear, crisp high-octane gameplay.

 

Predator Triton 500 -  ONE SPEED: FAST - Large

15.6-inch

IPS Panel

FHD

1920 x 1080

144Hz/3ms2

Refresh / Response

15.6-inch FHD

IPS Panel

NVIDIA® G-SYNC®

Technology

300Hz/3ms2

Refresh / Response

TRIPLE-DISPLAY

WE’RE SURROUNDED

Go on and hook up a few extra displays via the ports through HDMI 2.0, Mini DisplayPort (mDP) or USB-C™ Thunderbolt™ 3. Including the laptop screen, that’s a total of four displays play around with.

 

Predator Triton 500 - WE’RE SURROUNDED  - Large

POWER

BRING IT ON

Residing within the metallic shell are up to a six-core 9th Gen Intel® Core™ i7-9750H Processor1, a GeForce RTX™ 2080 with Max-Q Design1, up to 32GB of DDR4 memory at 2666MHz and two 512GB1 PCIe NVMe SSDs in Raid 01. The result? Absolutely insane performance that craves real challenges.

 

Predator Triton 500 - BRING IT ON - Large

8th Gen Intel®Core™ i7

Hexacore CPU

GeForce RTX™2080 Max-Q

8GB GDDR6

RAM + SSD32GB + 512GB

DDR4-2666 / NVMe PCIe

9th Gen Intel®

Core™ i7-9750H

Hexacore CPU1

Microsoft

Windows 10 Home

Operating System

GeForce RTX™

2080 Max-Q

RAM + SSD

32GB + 512GB

DDR4-2666 / NVMe PCIe

GRAPHICS

NVIDIA RTX™ TECHNOLOGY

GeForce RTX™ gaming laptops are powered by the NVIDIA Turing™ GPU architecture and the groundbreaking NVIDIA RTX™ platform. Count on the fastest, most realistic, AI-enhanced gaming experiences.

 

Predator Triton 500 - NVIDIA RTX™ TECHNOLOGY - Large

RAY TRACING

Add an extra layer of realism to your games. Ray tracing simulates the true behavior of light to bring real-time, cinematic quality rendering to the most visually intense games.

NVIDIA TURING™

The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading for a whole new game experience.

GEFORCE® MAX-Q DESIGN

Get one of the world’s thinnest, fastest, and quietest laptops. All in an impossibly sleek design you can actually fit in your lap. This is the sweet spot of GeForce RTX gaming.

COOLING

4th GEN AEROBLADE™ 3D TECHNOLOGY

All Predator laptops utilize our custom-engineered cooling technology. The latest generation’s new design reduces noise while increasing airflow – allowing you to maximize your performance no matter the task.

 

Predator Triton 500 - 4th GEN AEROBLADE™ 3D TECHNOLOGY - Large

BIONIC DESIGN

Inspired by silent, powerful owl flight mechanics we gave our fans a serrated edge, allowing more air to pass through.

ULTRA-THIN BLADES

Each of the 59 bionic blades is just 0.1mm thick and all-metal with a stabilizing dual indent groove.

NOISE-REDUCTION

Winglets along the top and bottom fan edge and a curved fin along the inner blade further reduce turbulence.

CONTROL

LET’S GO BESPOKE

The 3-zone RGB customized keyboard uses our own Predator typeface, has see-through concave-shaped keycaps for WASD and features two integral keys to take note of: Turbo and PredatorSense™. Tap Turbo for instant overclocking or hit PredatorSense™ to open the utility app.

 

Predator Triton 500 - LET’S GO BESPOKE - Large

CUSTOMIZED KEYCAPS

TURBO + PREDATORSENSE™

3-ZONE RGB BACKLIGHT

PREDATORSENSE™

ONE APP, TOTAL CONTROL

Predator Triton 500 - ONE APP, TOTAL CONTROL - Large

HOME MENU

OVERCLOCK

FAN CONTROL

MONITORING

LIGHTING

GAME SYNC

FEATURES

WAVES NX® 3D SOUND

Turn any pair of headphones into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world 3D sound.

 

Predator Triton 500 - WAVES NX® 3D SOUND - Large

WAVES MAXXAUDIO®

A suite composed of top of the line audio processing features to enhance every aspect of your laptop’s sound.

MAXXBASS®

Hear deeper thundering lows, even on small speakers. MaxxBass delivers the low frequency impact that makes music and gameplay come alive.

MAXXDIALOG™

Allows you to identify the “center” (dialog) information and adjust its level independently, resulting in clear dialog that doesn’t vanish behind background sounds.

KILLER™ NETWORKING

LESS LATENCY, MORE VICTORY

No one wants to lose a match due to latency. It’s heartbreaking. With Killer’s E3000 Ethernet Controller, Wireless-AC 1550 and Killer Control Center 2.0, you have all the tools you need to clear out the online competition keep your ping low and 100% optimized.

 

Predator Triton 500 - LESS LATENCY, MORE VICTORY - Large

© 2020 NVIDIA, the NVIDIA logo, and GeForce® RTX, GeForce Experience™, NVIDIA® G-SYNC®, and NVIDIA Turing™ are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.
Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure. Check with your system manufacturer or retailer.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Achieved via Overdrive function. Stated response time is not native.
3 Includes the effect of Intel® Thermal Velocity Boost (Intel® TVB), a feature that opportunistically and automatically increases clock frequency above single-core and multi-core Intel® Turbo Boost Technology frequencies based on how much the processor is operating below its maximum temperature and whether turbo power budget is available. The frequency gain and duration is dependent on the workload, capabilities of the processor and the processor cooling solution.