ThermaltakeView 51 TG ARGBSpectacular, Elegant, Modern Design

Thermaltake View 51 Tempered Glass ARGB Edition Full Tower Chassis

Designed to expand the legacy of the View Series lineup, the View 51 Tempered Glass ARGB Edition full-tower chassis features two 200mm 5V ARGB fans at the front and one 120mm 5V ARGB fan at the rear providing outstanding ventilation. This elegant chassis utilizes swing-out side panels, and is enclosed with 4mm tempered glass panels on three sides for users to demonstrate their DIY handwork and showcase their internal components. The I/O ports are positioned vertically on the right side of the front panel with tempered glass windows on its left. Different from other View Series chassis’, the View 51 TG ARGB can hold up to two 200mm fans at the front and on the top. With support for the latest PC hardware, the View 51 TG ARGB Edition is not only fascinating in appearance but comes with endless possibilities for PC lovers.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience, Thermaltake developed “TT Premium” with the essence of combining supreme quality products with a new logo design. TT Premium is far more than just a guarantee of quality. Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be the most innovative brand in the PC hardware market. To satisfy the demand of the high-end PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

We’ve Got You Covered

The View 51 TG Snow ARGB comes with two preinstalled white 200mm 5V ARGB fans at the front and one white 120mm 5V ARGB fan at the rear. The fans feature 9 addressable LEDs, hydraulic bearings for near silent operation and 16.8 million color illumination. This helps guarantee high airflow and access to tons of awesome lighting modes. The fans can be controlled by using a simple interface RGB button built into the I/O panel or utilizing your motherboards software, allowing you to cycle through seven different lighting modes and a range of different color options.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.

Tempered Glass Window

The chassis comes with three 4mm tempered glass panels, thicker and more scratch resistant when compared to standard acrylic. A swing door on the left side allows users to easily access the internal components as well as the ability to remove the doors entirely for complete access to the internals. On top of this, the enlarged window design enables you to display and admire all your components in their full RGB glory.

Smart Space Design

Sophisticated space design located on the right side of the case

provides a neat area for PSU placement and cable management.

Vertical GPU Mount and Patented Rotational PCI-E 8 Slot

Specially designed with dual GPU placement options, the View 51 TG ARGB has support for both vertical and horizontal graphics card layouts. With dual PCI-E slot designs (and an optional PCI-e riser cable), the included riser GPU support bracket will not only prevent the graphics card from sagging, but also help reduce the overall weight on the motherboard.

Thermaltake TT Premium PCI-E 3.0 Extender (Optional) – Supports a wide range of GPU solutions. This is an extreme high-speed cable with highly-routable design, EMI shielding with conducting polymer are crafted for meeting the most demanding system. Available in 300mm, 600mm and 1000mm in length.

Dust Reduction

Two magnetic super fine fan filters with excellent

protection and reduction against dirt on the right

side and another easily removable filter at the bottom.

Airflow In and Out

Thanks to the dedicated design of the View 51 TG ARGB, the airflow within the case moves smoothly, ensuring the interior temperature stays low at all times.

Opportunities For High-End Expansion

View 51 TG ARGB has excellent expandability. It can support a CPU cooler with a maximum height of 175mm, two-way VGA placement of up to 440mm in length (without water pump), a power supply with a length of up to 200mm. The View 51 TG ARGB is optimized for advanced AIO/DIY liquid cooling components and supports all kinds of AIO liquid cooling solutions. It is able to hold up to 360mm custom liquid cooling radiator and up to 360mm AIO liquid coolers. Three ARGB fans are preinstalled with two 200mm at the front and one 120mm at the rear. Moreover, the View 51 TG ARGB can also house up to three 140mm fans at the front and on the top.

Handy I/O Ports

Two 3.0 USB, two 2.0 USB, and one USB 3.1 (Gen 2) Type C port

placed at the front-right panel to grant direct access when needed.

DMD: Dismantlable

 Modular Design

Strip your case down to the bones and install elements when and as you need them with our modular design. The View 51 TG ARGB features modular panels, racks, brackets, and pre-design mounting arrays. No more unreachable screw corners or gaps, installation can be a breeze with our Dismantlable Modular Design.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Thermaltake ARTT App

ARTT App allows users to demonstrate TT product details through AR technology.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header