Prevent equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations. Tripp Lite’s 33,000 BTU 208/240V row-based air conditioning unit provides primary or supplemental cooling in server rooms, data centers and other locations with heat-sensitive equipment. A pre-installed LX Platform network card gives you Java-free HTML5-based remote management capabilities. Occupying the same footprint as a standard 42U rack, the SRCOOL33K is a close-coupled cooling solution that reduces energy use, lowers operating costs and simplifies installation.
33,000 BTU of Cooling Power
The SRCOOL33K has a cooling capacity of 33,000 BTU/h (9.7kW) and uses environmentally friendly R410A refrigerant to comply with worldwide standards. Its row-based airflow works to maximize the efficiency of a hot aisle/cold aisle configuration by delivering chilled air high in the cold aisle and taking in warm air from low in the hot aisle to promote top-to-bottom temperature uniformity. In addition to cooling, the SRCOOL33K filters and dehumidifies air to further enhance equipment performance.
No Water Collection Tank to Empty
With the SRCOOL33K, you won’t need an external condenser, refrigerant piping or professional maintenance. A built-in evaporator expels condensation through exhaust ducts, eliminating the need for a floor drain or water collection tank in most operating conditions. Simply connect the exhaust ducts to the building’s cooling system return in the drop ceiling plenum. The SRCOOL33K can also be ducted to the outside environment if necessary.
Made with Advanced Technology for IT Environments
The SRCOOL33K is built to meet the rigorous requirements of high-availability IT environments. This rack-width unit can act as a 1-to-1 replacement or a primary stand-alone computer room air conditioning unit. The unit has a soft-start feature to limit in-rush current, preventing line noise, voltage disruptions and potential circuit overloads that could be damaging to your data.
Convenient and Easy-to-Use LCD Controls
An intuitive menu-driven LCD control panel and diagnostic LEDs make on-site operation simple. With the touch of a button, you can power the unit on and off, toggle between energy saving and normal cooling modes, raise or lower the temperature in 1° increments and set the fan speed.
Built-In Advanced Remote Network Monitoring
The SRCOOL33K features a pre-installed Java-free WEBCARDLX network card that allows you to remotely monitor temperatures, change settings, define threshold warnings, receive alerts, access logs and automate operation via SNMP, Web, SSH or telnet.
Hassle-Free Installation
Installing the SRCOOL33K does not require disruptive construction projects or costly service calls from plumbers or HVAC specialists. It comes with everything necessary for standard installation and has a 10 ft. cord with a NEMA L6-30P plug for connection to a standard 30A 208/240V supply.
It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.