USB Type-C Adapter Cable | 4K 60Hz | Thunderbolt 3

Easy & Clutter-Free Installation


At 6.6 ft. (2 m) in length, this bidirectional adapter cable delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation.

For shorter installations, we also offer a 3.3 ft. (1 m) USB-C to DP cable, enabling you to choose the right cable length for your custom installation needs.

As well, the cable works with both Mac and Windows devices and allows for plug-and-play installation, removing the need for any additional software or drivers.

Convenient, Bi-Directional Support

Use this USB-C to DisplayPort adapter cable to output 4K video and audio to a DP display from the USB Type-C (or Thunderbolt 3) port on your laptop or mobile device.

With bi-directional capabilities, this cable can also connect your DisplayPort-enabled devices to a display featuring USB-C input.

Ultra HD 4K Resolution at 60Hz


This USB-C to DP 1.2 adapter cable lets you harness the video capabilities that are built into your computer's USB Type-C (or DisplayPort) connection, to deliver the astonishing quality of UHD to your 4K display.

For even higher resolution and bandwidth support, we offer a USB-C to DP 1.4 cable, which is the perfect accessory for early adopters of 8K.

Note: Your USB 3.1 Type-C device must support DP Alt Mode to work with this cable.