This USB-C™ to DisplayPort™ 1.2 cable lets you connect your USB Type-C™ (or Thunderbolt 3™) device to a DisplayPort display, or a DP device to a USB-C display with just one cable.

Easy & Clutter-Free Installation
At 3.3 ft. (1 m) in length, this bidirectional adapter cable delivers a compact connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation. For longer installations, we also offer a 6.6 ft. (2 m) USB-C to DP cable, enabling you to choose the right cable length for your custom installation needs.
As well, the cable works with both Mac and Windows devices and allows for plug-and-play installation, removing the need for any additional software or drivers.

Convenient, Bi-Directional Support
Use this USB-C to DisplayPort adapter cable to output 4K video and audio to a DP display from the USB Type-C (or Thunderbolt 3) port on your laptop or mobile device. With bi-directional capabilities, this cable can also connect your DisplayPort-enabled devices to a display featuring USB-C input.

Ultra HD 4K Resolution at 60Hz
This USB-C to DP 1.2 adapter cable lets you harness the video capabilities that are built into your computer's USB Type-C (or DisplayPort) connection, to deliver the astonishing quality of UHD to your 4K display. For even higher resolution and bandwidth support, we offer a USB-C to DP 1.4 cable, which is the perfect accessory for early adopters of 8K.

CDP2DP1MBD is backed by a StarTech.com 3-year warranty and free lifetime technical support.