USB Type-C Adapter Cable | 8K 30Hz | Thunderbolt 3 | HBR3

Unparalleled Performance with Support for 8K 30Hz

Supporting four times the resolution of 4K, this 8K DP 1.4 adapter cable delivers the stunning quality of UHD at resolutions up to 7680×4320, and also features HBR3 functionality, providing a bandwidth of up to 32.4Gbps.

The video cable is backward compatible with 4K and 1080p displays, which makes it a great accessory for home, office or other work environments, while future-proofing for 8K implementation.

Easy & Clutter-Free Installation 



At 6.6 ft. (2 m) in length, this bidirectional adapter cable  delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation.

For shorter installations, we also offer a 3.3 ft. (1 m) USB-C to DP cable, enabling you to choose the right cable length for your custom installation needs.

Convenient, Bi-Directional Support 



Output 8K video and audio to a DP display from the USB Type-C (or Thunderbolt 3) port on your laptop or mobile device.

With bi-directional capabilities, this cable can also connect your DisplayPort-enabled devices to a display featuring USB-C input. For added convenience, the cable supports both Mac & Windows operating systems.

Note:

  • Your USB 3.1 Type-C device must support DP Alt Mode to work with this cable.
  • To achieve 8K resolutions, your source & destination must support DisplayPort 1.4.