TRENDnet’s 16-Port Industrial Gigabit DIN-Rail Switch, model TI-G162, is a reliable and rugged networking solution that is designed for
use in both extreme and demanding environments. This Industrial Gigabit DIN-Rail Switch features a rugged IP50 rated metal enclosure,
designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments
within -40° – 75° C (-40° – 167° F). This industrial switch features 14 RJ45 gigabit ports for high-speed device connections, and two
gigabit SFP ports that support 1000Base-FX modules for long-distance fiber networking applications.
This industrial switch features RJ45
gigabit ports for high-speed device
connections, and gigabit SFP ports that
support 1000Base-FX modules for
longdistance fiber networking
applications.
Features redundant power inputs from
external power sources, and an
output alarm relay to indicate an input
power failure.
Rugged IP50 rated housing with a high
degree of vibration and shock
resistance, and an operating
temperature range of -40° – 75° C (-40° – 167° F).
Features 14 RJ45 gigabit ports for
high-speed device connections,
and two gigabit SFP ports
This industrial switch is IP50
rated for ingress dust
protection
The industrial unmanaged
switch features a grounding
point to protect equipment from
external electrical surges
Complies with industrial EMS
certifications ESD (IEC 61000-42):
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power: 2kV, Signal:
1kV; Surge (IEC 61000-4-5):
Power: 2kV, Signal: 2kV
The rugged switch includes DIN
Rail mount and wall-mount
hardware
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-31), and
vibration (EN 60068-2-6)
An extreme operating temperature
range of -40° – 75° C (-40° – 167°
F) allows for installations in
industrial environments with
intense hot or cold conditions
Features redundant power inputs
from external power sources, and
an output alarm relay to indicate
an input power failure – power
supply sold separately (model: TI
M6024)
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|