OVERVIEW

TRENDnet’s 5-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG50, features a rugged IP50 rated metal enclosure. This industrial unmanaged PoE+ switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection minimizes network downtime.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Gigabit PoE+ Switch by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one cable to deliver both data and power from the industrial unmanaged PoE+ switch. Utilize TRENDnet's industrial PoE+ switch to easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

FEATURES

PoE+ Power


Maximum A 120W PoE+ power budget supplies power up to four Power over Ethernet devices.

Fault Tolerance


The industrial unmanaged PoE+ switch features redundant power inputs for backup power.

Industrial Hardened Design


Rugged IP50 rated housing with a high degree of vibration and shock resistance, and an operating temperature range of -40° – 75° C (-40° – 167° F).

PoE+ Power

Up to 30W of power per port and data over a single Ethernet cable to PoE devices

Easy Installation

No configuration needed, simply connect PoE+ network devices to the industrial unmanaged PoE+ switch

DIN-Rail / Wall Mounts

The se rugged PoE+ switches each includes DIN-Rail mount and wall mount hardware included

IP50 Rated

This industrial media converter is IP50 rated for ingress dust protection

SPECIFICATIONS


Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • 4-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
Performance
  • Data RAM Buffer: 125KB
  • Switching Fabric: 10Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
DC Power
  • Input: 48 - 56V DC
  • Compatible power supply: TI-S15052 (sold separately)
  • Max. consumption: 2.24W @ 48V DC (without PD)
PoE
  • 802.3af PoE: up to 15.4W per port
  • 802.3at PoE+: up to 30W per port
  • Power budget: 60W - 120W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
Terminal Block
  • 4-pin terminal block
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24
  • Stranded wire (AWG): 12-24
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 83,000 hours @ 25°C
Housing
  • IP50 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • 6kV ESD protection
Operating Temperature
  • - 40° – 75° C (-40 – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 156 x 122 x 48mm (6.1 x 4.8 x 1.9 in.)
Weight
  • 630g (1.38 lbs.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-PG50
  • Removable terminal block
  • DIN-Rail and wall mount kit


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.