OVERVIEW

TRENDnet's Industrial Gigabit PoE+ Extender, model TI-E100, takes a single PoE+ connection and extends it an additional 100m (328 ft.) for remote PoE/PoE+ device installation. The industrial PoE+ extender auto-detects a PoE or PoE+ connection, and then extends it for a total distance of up to 200m (656 ft.) from the PoE+ power source equipment. The TI-E100 industrial PoE+ extender features a convenient wall mountable design for installation flexibility. Daisy-chain up to two industrial PoE+ extenders for a total PoE+ network extension of 300m (984 ft.).

PoE Powered

Extends a single PoE/PoE+ network connection up to an additional 100m (328 ft.) for a remote PoE or PoE+ device installation

Daisy-Chainable

Daisy-chain up to two industrial PoE+ extenders for a total PoE+ network extension of 300m (984 ft.)

Industrial Grade Design

Built for harsh environments, with an IP30 enclosure rating, and a wide operating temperature range of -40°– 75° C (-40° – 167° F)

Extension Distance

Extends a PoE/PoE+ network connection an additional 100m for a total distance of up to 200m (656 ft.) from the PoE power source equipment

PoE/PoE+

Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE (15.4W) or PoE+ (30W) device

Gigabit Ports

The industrial PoE+ extender features one gigabit PoE+ input port and one gigabit PoE+ output port

PoE Powered

No external power required—saves on cost installation time

Daisy-Chain

Connect up to two TI-E100 industrial PoE+ extenders for a total PoE+ network extension of up to 300m (984 ft.)

Industrial Grade Design

Built for harsh environments, with an IP30 enclosure rating, and a wide operating temperature range of -40°– 75° C (-40° – 167° F)

LED Indicators

LED indicators to convey status

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 1 x Gigabit PoE+ in port
  • 1 x Gigabit PoE+ out port
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 128KB
  • MAC Address Table: 2K
  • Jumbo Frame: 9KB
Special Features
  • Extends a PoE/PoE+ network connection an additional 100 meters
  • Cascade up to 2 units for a total distance of up to 300m (984 ft.) @50V power input
  • Cascade up to 3 units for a total distance of up to 400m (1312 ft.) @56V power input
  • ESD Contact 6kV/Air 8kV and Surge 2kV protection
PoE
  • Power input: 15.4W/30W/60W
  • Power output: 15.4W/30W
  • Max. consumption: 3.5W (no PoE)
Housing
  • IP30 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • Contact 6kV, Air 8kV ESD protection
  • 2kV surge protection
Operating Temperature
  • - 40° — 75° C (-40° — 167° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 103 x 80 x 32mm (4 x 3.1 x 1.25 in.)
Weight
  • 158g (5.6 oz.)
Certifications
  • CE
  • FCC
  • IEC EN60950-1
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • 3-year

PACKAGE CONTENTS

  • TI-E100
  • Quick Installation Guide
  • DIN-Rail and wall mount kit

*Each additional extender added to the daisy chain will decrease the overall available PoE budget.
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


Industrial Gigabit PoE+ Extender

  • Easy installation
  • Extends 100m for a total distance of up to 200m (656 ft.)
  • Daisy chain up to 2 units for a total PoE network extension of up to 300m (984 ft.)*
  • Supports PoE (15.4W) and PoE+ (30W)
  • Wide operating temperature range of -40°– 75° C (-40° – 167° F)
  • Durable IP30 rated metal housing
  • Convenient wall mountable design
  • No external power adapter required
  • NDAA / TAA compliant