Vertiv™ Liebert® GXT5 UPS
True On-line UPS from 750VA to 10KVA
The Vertiv Liebert GXT5 UPS is an online double conversion UPS solution which offers premium power outage protection and continuous power conditioning in a compact and flexible deployment system. It protects critical equipment against outages and every type of power disturbance without drawing on battery power, which extends battery life and minimizes replacements. This single-phase UPS operates with high power efficiency is intended for both centralized and edge applications. The unit includes a rack mounting hardware kit and base for tower installation in open environments.
With available Vertiv LIFE Services, data center managers can reduce the risk of unexpected downtime through remote diagnostic and preventive monitoring. An optional RDU120 SNMP/Webcard allows users to manage up to 100 distributed units with the free Vertiv Power Insight Application. Available incapacities from 750VA to 10kVA in rack and tower configurations, the Liebert GXT5 UPS includes:
The Vertiv Liebert GXT5 UPS provides online double conversion technology to protect critical equipment against outages. It offers continuous power conditioning to eliminate disturbances such as blackouts, brownouts, saps, surges or noise interference. During an outage, this UPS seamlessly transfers to battery with no interruption in power to supported equipment. Programmable sockets help extend runtime for the most critical loads and smart disconnection of the less critical equipment. Scalable runtime options with matching auto-detection external battery cabinets provide additional flexibility when extended uninterrupted power is required. The auto-detection feature of the external battery cabinet ensures the proper set-up and configuration of the system runtime allowing users to plan critical systems support accurately.
Every Vertiv Liebert GXT5 UPS can be configured with the new Vertiv RDU120 SNMP/Webcard to provide remote, SNMP and web UI-based monitoring. With the use of free Vertiv Power Insight software, data center managers can consolidate their view of up to 100 distributed UPS units providing simple notification of status and events in a single pane of glass view of the backup systems. The network card enables SNMP-based management that can maximize uptime, minimize onsite support and keep data secure. It allows remote infrastructure visibility and provide actionable information for continuous availability. Compatible with environmental sensors, it can also monitor heat, humidity and other factors in remote locations.
The Vertiv Liebert GXT5 UPS is easy to deploy with convertible rack/tower design that offers installation flexibility, and its gravity-sensing, color LCD provides a user-friendly interface for local configuration and management. Setup and configuration are also made easy with auto-detection of external battery cabinets for additional runtime solutions. High efficiency operation of this Energy Star 2.0 certified UPS means you get protection while being energy conscious.
Vertiv offers convenient and cost-effective service solutions for stress-free UPS installation and maintenance. From the standard 24 months comprehensive factory warranty for UPS (12 months for the batteries). We also offer a competitive service portfolio during warranty and after warranty including: equipment replacement*, startups and preventive maintenance programs from Vertiv experts. Vertiv stands behind every Liebert GXT5 UPS
*local country conditions and procedures apply
The Vertiv Liebert GXT5 UPS is ideal for protecting servers and routers in rack or tower configurations in small offices, network closets and remote locations. A rack mounting hardware kit is included with each unit, as well as a base for tower installation in open environments.
With true online protection, remote management capabilities and full-service support, the Vertiv Liebert GXT5 UPS provides reliable protection for the unique requirements of retail stores, school districts, government offices, bank branches and other distributed IT applications. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, the Vertiv Liebert GXT5 UPS delivers reliable and worry-free power protection. With real-time environmental monitoring and alarm notifications, critical issues can be resolved quickly or even prevented.
LIFE CRITICAL
When human health and safety is on the line, the demand for speed and reliability of critical IT infrastructure becomes even greater. Healthcare facilities need to ensure that the power systems that support healthcare IT systems are robust enough for 24/7 availability. The government and utility sectors require updated data to make informed decisions during crisis. The Vertiv Liebert GXT5 UPS provides the highest level of utility power conditioning and power protection for critical IT systems.
A smarter, simpler, more self-sufficient edge of the network is converging with broader industry and consumer trends, including the Internet of Things (IoT) and the rollout of 5G networks, to drive powerful, low-latency computing closer to the end-user. The Vertiv Liebert GXT5 UPS provides the reliability and manageability critical edge applications require.