reddot_2019

Get clearer gameplay with NVIDIA® G-SYNC™ as tears become a thing of the past.

Make frame tears and blur a thing of the past with an overclocked refresh rate up to 144Hz1,3 and a response time of 4ms* on an UltraHD monitor.

See the purest details of your surroundings. With the latest DisplayHDR™ 400 color technology colors are more accurate than ever.

3840 x 2160 Ultra HD IPS

4ms* Response Time

Certified VESA DisplayHDR™400

Overclock to 144Hz1,3 Refresh Rate

NVIDIA® G-SYNC™

Predator VisionCare

SCULPTED STAND

The diamond-cut, geometrically-inspired arms extend outward, accenting the chiseled all-metal stand.

BE FLEXIBLE

Good form, better function. Ergonomically-designed for tilt, swivel and height adjustment.

Icon text_4K

MAX RESOLUTION

Unrelenting perfection. It lives within every 4K screen, eager for the chance to push image quality beyond what’s expected.

Graphic 4K

THE MORE, THE BETTER

The 27” visual goliath packs a fierce 4K punch, leaving you with a perfect screen size for plenty of game time fun.

BASK IN COLOR

When it comes to the screen, we decided to go all out and with a DisplayHDR™400 certified to provide 90% DCI-P3 color gamut. Day, night, eclipse – game as you please.

IN THE SHADE

See the whole of the game without overhead lighting obscuring the details hiding in the shadows with the integrated shade.

Icon text_144HZ

FUEL FOR YOUR 4K

Demolish the possibility of motion blur and reach the peak of your 4K gaming potential with a refresh rate overclockable to 144Hz1,3.

GOOD-BYE GHOSTING

What does a 4ms response time mean to you? It means that the annoyances of motion blur or visual artifacts will be practically nonexistent. Perfect.

LOCKED-IN PERFECTION

Lock your frames to game with NVIDIA® G-SYNC™. Now that you’re part of the pack, enjoy your seamless, tear-free gaming.

04_NVIDIA G-SYNC
Icon text_HDR

NVIDIA® G-SYNC™

Smooth, tear-free gaming is illuminated in the darker blacks and brighter lights of the NVIDIA® G-SYNC™ HDR display.

HDR: TELL ME MORE

HDR, or high-dynamic range, refers to image luminance and has a long, detailed explanation. In short: it gives contrast that realistic touch we crave in gaming.

QUANTUM DOT DOMINANCE

Nanosized dots that emit a specific color based on their size infuse your game with a lifelike-realism that only they can create.

WIDEN THE SPECTRUM

How does color accuracy down to the finest detail sound? If that sounds good, we’ve got your back with 90% DCI-P3 Wide Color Gamut.

Icon graphic_Adobe RGB
Icon text_FX

PREDATOR GAMEVIEW

Predator GameView provides a number of useful features, such as setting the level of dark boost, making precise color adjustments and more.

SEE WHAT MATTERS

Gain an edge over the competition and fine-tune your visuals with Dark Boost for greater details in dimly lit environments.

feature_ksp_6_large_1x1

TAKE AIM

Minimize misfires with aim-points. You have three options to choose from through your OSD or GameView settings.

THE RIGHT MODE

Using GameView, there are three game modes to choose from: action, racing and sports. Use the default profile or customize your own to fit your preferences.

* Information based on XB240H_B model of XB0 Series Displays
SCREEN SIZE: 27”; Refresh Rate: 144Hz (overclock); GtG: 4ms
Specifications may vary depending on model and/or region and are subject to availability and change without notice.
1 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up.
2 144Hz models can be connected thru displayport 1.4 .
3 This device is designed to support refresh rate overclocking. However, overclocking may result in system instability. If you experience instability, try reducing the overclock to a lower refresh rate through the on-screen display settings.