USB-C Multi-Port Single Video Adapter and Card Reader with 100W PD Pass-Thru

Turn your laptop into a workstation with the compact USB-C Multi-Port Single Video Adapter and Card Reader with 100W PD Pass-Thru. Connect your USB-C-enabled devices to a single HDMI display, while also plugging in your key peripherals – like mice, keyboards, flash drives or hard drives – into the USB-A and USB-C ports. You can even keep your laptop charged and powered by connecting your laptop’s USB-C power adapter to the USB-C port on the adapter. It supports up to 100W (20V/5A) charging max. This adapter also provides transfer speeds up to 5Gbps per port. Plus, access your data with the SD/Micro SD card reader. Compact and lightweight, it’s easy to take it along with you anywhere you go.

FEATURES

  • Connect one external HDMI display (max resolution 4K@30Hz)
  • Supports USB-C DP Alt Mode
  • Transfer photos and videos with SD/Micro SD slots supporting Secure Digital v3.0 UHS-I
  • Add 2 USB-A 3.2 Gen 1 ports (1 fast charging)** and 1 USB-C port to your host
  • Supports up to 5Gbps data transfer rate per USB-A or USB-C port
  • Connect a USB-C device or power adapter to the USB-C port
  • USB-C (3.2 Gen 1 SuperSpeed 5Gbps) port supports power delivery pass-through
  • USB-C (3.2 Gen 1 SuperSpeed) connector supports power delivery up to 100W upstream and Power Delivery 3.0 Fast Role Swap
  • Thunderbolt™ 3 host compatible
  • Windows®, MacOS®, Chrome OS™ compatible

4K UHD Display

Whether you want to run a presentation on a larger display or use an external display, this single video adapter supports Ultra HD video resolutions up to 4K@30Hz.

Connectivity Made Simple

Enhance your productivity and connect to more with 2 USB-A 3.2 Gen 1 SuperSpeed 5Gbps ports (1 fast-charging) and 1 USB-C 3.2 Gen 1 SuperSpeed 5 Gbps port.

Charge and Power Host Device

With up to 100W Power Delivery pass-through, this adapter allows you to power and charge your USB-C laptop or host simply by connecting the laptop’s power adapter into the USB-C port. Great for those laptops with only one USB-C port.

Perfectly Portable

Slim and light, this adapter is perfect for the home, office or anywhere in between. Great for mobile workers or those in hoteling or hot-desking environments.

Plug and Play Simplicity

With no need for additional software, this adapter easily attaches to your USB-C or Thunderbolt™ 3 host device (e.g. laptop) to help you connect to more peripherals and transfer data.