The 24-Port Gigabit GREENnet Switch, model TEG-S24g, provides high bandwidth performance, ease of use, and reliability, all while reducing power consumption by up to 70%*. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement.
Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 48Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter, and diagnostic LEDs help with network troubleshooting. Plug and Play this sturdy metal switch for reliable high-speed network connectivity.
Twenty-four gigabit ports provide high-speed network connections to devices and a 48Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks
Jumbo frames enables the transmission of larger Ethernet frames (up to 10KB) for increased performance
Fanless design lowers energy consumption and eliminates operating noise for quiet environments
Simply power up the switch and plug in devices
48Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Provides 24 gigabit ports and includes rackmount brackets
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|