The 16-Port Gigabit GREENnet Switch, model TEG-S16g, provides high bandwidth performance, ease of use, and reliability, all while reducing power consumption by up to 70%*. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement.
Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 32 Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter, and diagnostic LEDs help with network troubleshooting. Plug and Play this sturdy metal switch for reliable high-speed network connectivity.
16 gigabit ports provide high-speed network connections to devices and a 32 Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks
With a sturdy metal housing and included rackmount brackets, this switch is well-suited for 19” 1U rack installations. Its fanless design is perfect for quiet environments that require silent operation
Embedded GREENnet technology provides cost savings and reduces power consumption by up to 70%, by limiting port power consumption during periods of low link utilization
Simply power up the switch and plug in devices
Provides 16 gigabit ports and includes rackmount brackets
32 Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 10 KB), for increased performance
| Standards |
|
|---|---|
| Network Media |
|
| Data Rate |
|
| Protocol / Topology |
|
| Power Consumption |
|
| Switch Fabric |
|
| Interface |
|
| Data RAM Buffer |
|
| Filtering Table |
|
| Jumbo Frame Support |
|
| Diagnostic LED |
|
| Power |
|
| Dimension |
|
| Weight |
|
| Temperature |
|
| Humidity |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|