Articulating Dual monitor full-motion desk mount – independently tilt, swivel, rotate and extend two monitors, Fits 17" to 32" monitors, Max Load 19.8 lbs (9 kgs) each, VESA Plate 75x75mm/100x100mm, Cable Management, C-Clamp and Grommet
Designed for monitor sizes up to 32"
Support weight up to 19.8 lbs (9 kg) (per arm)
Use with VESA 100x100mm or 75x75mm monitor. Ensure you use the VESA screws that came your screen or TV as this product does not include all screw sizes
With support for a wide range of screen configurations, you have the freedom to design your ideal display setup. Whether you use dual monitors as extended displays or in a mirrored output arrangement, this solution adapts seamlessly to your specific requirements. Enjoy enhanced flexibility in any environment, ensuring optimal viewing angles, improved workflow efficiency and a customized user experience
Installing the VESA plate onto your monitor allows easy hooking up to the monitor mount. Includes fine height adjustment to level identical monitors
Find the best screen color reproduction and reduce glare with monitor tilt
Maximize desk space by arranging the horizontal placement of both monitors
A single adjustment allows both monitor height to be adjusted simultaneously
C-clamp base fits most desktops from 0.39” to 3.35” (10mm to 85mm) thick with a needed 1.4" (35mm) depth
Grommet base fits most desktops up to 1.57" (40mm) thick with Grommet hole diameter between 0.39” to 2.36” (10mm to 60mm)