Monitor Mount | Desk/Grommet | Double Joint | Adjustable | For up to 32" Monitors

Make your Workspace Work for You

The multi monitor mount gives you the flexibility to set-up your desktop your way. Each of the articulating arms extends a full 15.7" (39.9 cm) to adjust to your needs.

The flexible double joints on the arms give you numerous options to position your monitors. You can place your monitors to face you, or even turn your monitors right around, 180-degrees, to share your screen with others. If you choose, you can also tighten the joints, making your setup as stationary as you like.

Crossbar Design Made of Steel

The cross-bar design provides a clean and simple look, while keeping monitors aligned. Use the micro-adjustment knob to align your monitors perfectly.

Made of steel, the rugged two display arm securely supports two VESA mount (75x75, 100x100) monitors up to 32", with a weight capacity of 17.6 lb. (8 kg) per monitor.

Find the Ideal Viewing Angle

The double monitor arm lets you smoothly and effortlessly adjust the position of your screens for optimum viewing.

Tilt your monitors +45/-45 degrees.

Swivel +90/-90 degrees to the left or right.

Rotate your monitors to portrait or landscape position with the 360-degree rotary VESA plate.