OVERVIEW

TRENDnet's 48-Port Blank Keystone Shielded 2U Patch Panel, model TC-KP48S, is designed for use with TRENDnet's Cat6A shielded keystone jacks (TC-K06C6A). When used together, they create a keystone shielded patch panel solution suitable for gigabit and 10G Copper Ethernet network applications. Use this keystone shielded patch panel with Cat6A shielded cabling, which is specifically designed to eliminate EMI and crosstalk ensuring peak performance and data integrity.

48-Port

48-Port blank keystone shielded 2U patch panel is designed for use with TRENDnet's Cat6A shielded keystone jacks (sold separately).

Shielded Housing Design

The keystone shielded patch panel features a 19” 2U sturdy metal rackmount housing design to protect against EMI/RFI noise.

Connectivity


Ideal for high-speed gigabit and 10G Copper Ethernet network applications when used with TRENDnet's Cat6A shielded keystone jacks (sold separately).

48-Port Blank Keystone Shielded 2U HD Patch Panel

  • 48-port blank keystone shielded patch panel
  • 2U 19” rackmount ready
  • Use with TC-K06C6A Cat6A shielded keystone jacks (sold separately)
  • Fully customizable with standard HD keystone jacks
  • Sturdy metal construction
  • Shielded housing protects against EMI/RFI noise
  • Numbered cable management bar
  • Numbered and writable labels for keystone jacks
  • NDAA compliant

SPECIFICATIONS

Features
  • 48-port blank keystone shielded patch panel
  • 2U 19” rackmount ready
  • Nickel plated shielded construction protects against EMI/RFI noise
  • Rear cable manager for cable run organization
  • EIA-310-D standard compliance
  • Use with TC-K06C6AS Cat6A keystone jacks (sold separately)
Materials
  • SPCC steel construction
  • ABS plastics
Dimensions
  • 483 x 86 x 110mm (19 x 3.38 x 4.33 in.)
Weight
  • 1.04kg (2.3 lbs.)
Warranty
  • 2 year

PACKAGE CONTENTS

  • TC-KP48S
  • Quick Installation Guide

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.