Connect a Printer or Hub to a USB-C Laptop, MacBook, Chromebook or Tablet

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports. This USB 3.1 Gen 2 cable has a USB-C male connector on one end and a USB-connector on the other, allowing you to connect a USB-B printer or hub to such a device. With data transfer speeds up to 10 Gbps and a 5A power rating, this high-quality cable is the perfect accessory for your USB-C device.

Typical Applications

· Connect a USB-B printer or hub to a USB-C or Thunderbolt 3 laptop, Chromebook or MacBook

· Connect a laptop or MacBook to a USB-B docking station or hub

· Transfer data between devices at speeds up to 10 Gbps

Transfer Data at Lightning-Fast Speeds

This black 20 in. cable transfers data up to two times faster than USB 3.0 cables. It’s backward compatible with previous USB generations, so it will work with slower devices as well. With a 5A power rating, the U422-20N-G2 works with even the most power-hungry devices, like newer MacBook Pro computers.

· Supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps

· Provides up to 20V 5A (100W) of power

· Backward compatible

Take Advantage of Easy, Hassle-Free USB-C Connection

Unlike traditional USB cables that can be attached only one way, USB-C connectors are reversible by design. The U422-20N-G2 provides a fast and easy connection to a USB-C. Connect it right-side up or upside down—the first time, every time. Connect the other end to a printer, hub or docking station, and you’re ready for action.

· Reversible USB-C connector plugs into a port in any direction

· Provides a quick and easy connection the first time, every time