Save time with USB-C: Save up to 72%
i
of workspace setup time with single cable connectivity. This also reduces cable clutter and transmits power, data and audio—all at once.
Setup is a snap: Experience the world’s most convenient multi-monitor setup
i
. Dell Express Daisy Chaining allows automatic detection of the second display, skipping the manual step of changing OSD settings.
Ideal for collaboration: Single-cable connectivity enables quick transitions from your desk and offers the flexibility of connecting to multi-vendor USB-C systems
i
.
Continued charging: Get up to 65W of power delivery so you can keep your laptop battery full and enjoy uninterrupted productivity.
Ready and waiting: With the new Always On power delivery feature, you’ll still charge your system (and prevent accidental shutdown) even when the monitor is turned off.
Expand your productivity workspace: This vast 27” diagonal screen with QHD 2560 X 1440 resolution delivers more onscreen real estate than FHD.
High energy efficiency and clearer, crisper images: With higher PPI than FHD, this Energy Star-compliant monitor produces sharper, clearer details with more efficiency than non-compliant models.
Experience seamless views: Work with an uninterrupted view across multiple screens. And, when you use two monitors together, you can increase your productivity by up to 21%.
Flexibility for all day comfort: With the ability to tilt, swivel, pivot and adjust the height of your monitor to fit your needs, you can stay comfortable all day.
More screen. Less desk space: The small base takes up less space helping tidy up your desk.
Easy on the eyes: Optimize eye comfort with a flicker-free screen and ComfortView, a feature that reduces up to 60% of harmful blue light emissions
i
.
Enjoy the view: Experience virtually seamless views with consistent colors across a wide 178°/178° viewing angle with In-Plane Switching (IPS) technology.
Customizable comfort: Tailor your workspace to your specific needs with VESA-compatible mounts and stands
i
. Simply snap your monitor into place using the Quick Release slots behind the monitor panel for quick and easy installation.
Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.
Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.
More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.
The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.
Environmental standards: These monitors meet the latest regulatory and environmental standards such as ENERGY STAR
®
, EPEAT
®
registered where applicable
i
, RoHS Compliant, TCO-Certified Display.
Eco-conscious packaging: To reduce our impact on the environment, we promote responsible disposal of our packaging through recycling. What's more, the paper-based material in most monitor packaging is made of at least 75% recycled cardboard and as of 2016, is free of Styrofoam
i
.
Energy conservation: Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.
Recycled plastics: We reduce our environmental impact with over 75% of our select monitors containing at least 25% post-consumer recycled plastics through Dell’s closed loop recycling program.
Ports & Slots:
1. Power connector | 2. Security-lock slot | 3. Stand lock feature | 4. HDMI 1.4 port | 5. DisplayPort 1.2 (in) | 6. DisplayPort 1.2 (out) | 7. USB-C port | 8. USB 2.0 downstream ports (x2 - rear) | 9. USB 3.0 downstream ports (x2 - side)
Cables Included:
1. Power cable | 2. DP cable (DP to DP) | 3. USB Type-C cable