Shock and Vibration ResistantCompliant with shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6) standards |
|
Integration FlexibilityManaged layer 2 features include VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration. |
|
Equipped with an IP30 rated metal enclosure, the industrial layer 2 managed switch operates within a wide temperature range of -40° – 75° C (-40° – 167° F).
16 Gigabit Ports
.
Managed features include 802.1Q, MAC & Port Isolation VLAN, IGMP Snooping, per port bandwidth control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR / WFQ), STP / RSTP, and link aggregation for flexible network integration
Managed access control features include ACLs, IP-MAC-Port binding, ARP inspection, 802.1X RADIUS, MAC address learning, DHCP snooping, and IP Source Guard provides layered network access controls
Monitoring features include SNMP v1 / v2c / v3, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, and port mirroring
IP40 rated metal enclosure includes DIN-rail mounting bracket
32Gbps switching capacity
Redundant power inputs with overload current protection (power supply sold separately: TI-M6024)
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
A wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in extreme hot or cold environments
Compliant for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6) standards
Grounding point protects equipment from external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Performance
|
|
|
Management
|
|
|
Hive Cloud Management
|
|
|
MIB
|
|
|
Spanning Tree
|
|
|
Link Aggregation
|
|
|
Quality of Service (QoS)
|
|
|
VLAN
|
|
|
Multicast
|
|
|
Access Control
|
|
|
ACL
|
|
|
Power
|
|
|
Terminal Block
|
|
|
DIP Switch
|
|
|
Alarm Relay Output
|
|
|
Enclosure
|
|
|
MTBF
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.