4-Port PS/2-USB VGA KVM Switch
- Superior video quality - 2048 x 1536; DDC2B
- Computer selection via front panel pushbuttons, hotkeys, and mouse
- Dual Interface - supports computers with PS/2 or USB keyboards and mice
- Video DynaSync™ - Exclusive ATEN technology eliminates bootup display problems and optimizes resolution when switching between ports

The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN's new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution.Setup is fast and easy; simply plug cables into their appropriate ports. There is no software to configure, no installation routines, and no incompatibility problems. Since the CS84U intercepts keyboard input directly, it will work on multiple computing platforms.

Features
- One PS/2-USB VGA console controls four VGA interface computers.
- Multiplatform support - Windows, Linux, Mac, and Sun
- Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
- Complete keyboard emulation for error-free booting
- Mac/Sun keyboard support and emulation
- Multilingual keyboard mapping - supports English, Japanese, and French keyboards
- Gaming keyboard support
- Auto Scan Mode for monitoring all computers
- Firmware upgradable
- Non-powered