HDMI Booster Extends High-Definition 1080p Video and Digital Audio Signals up to 125 ft.

Don’t let HDMI’s 16-foot distance limitation limit your audio/video application. Tripp Lite’s active in-line HDMI signal extender boosts your 1080p transmission up to 125 feet from the source device without a drop in signal quality. This gives you the flexibility to hide your Blu-ray player or media server away in a secure, remote location for controlled access, while delivering video to an HDMI display somewhere else. The B122-000-60 is recommended for digital signs or video presentations in schools, conference rooms, retail displays, trade show booths and anywhere else you need to display high-definition video.

  • Complete digital signage connections in office buildings, retail stores, restaurants and other public areas where the source device needs to be secured
  • Give video presentations in large conference rooms, classrooms and lecture halls
  • Create a custom home theater where the source devices are secured in a different room, such as a network closet

Features

Meets HDMI Industry Standards to Deliver High-Definition Results

This active extender supports computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p at 60 Hz, as well as 36-bit Deep Color (12 bits per channel). It also supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound to ensure your speakers deliver rich, clear audio to match the video quality.

Greater Distance Gives You More Freedom in Placing Your Source and Display Devices

This low-profile HDMI booster is designed for use with Tripp Lite P568-Series HDMI cables (sold separately). Connect the longer HDMI cable (up to 125 feet) to your source device, such as a Blu-ray player or computer, to transmit a 1080p (60 Hz) signal. The shorter HDMI cable connects the B122-000-60 and the HDMI display device, and must be no longer than 16 feet. For distances over 75 feet, a 24 AWG HDMI cable, such as Tripp Lite’s P568-100-HD, is required. In addition, the B122-000-60 can extend a 3D signal up to 125 feet (24 AWG cable required for 3D transmissions over 50 feet).

Ready to Use Right from the Package, So You Can Plug and Play Immediately

The plug-and-play signal booster requires no software, drivers or (usually) external power. In the extreme case that external power is needed, connect a USB Micro-B cable (such as Tripp Lite’s UR050-Series) between the unit’s USB Micro-B port and a USB wall charger or USB port on your monitor or computer. With its low-profile design, the B122-000-60 is easy to stow in your laptop bag and carry to school, the office or the latest trade show.

Give Video Presentations in Large Conference Rooms, Classrooms and Lecture Halls

  • Extends hi-def 1080p video and digital audio signals up to 125 ft.
  • Allows you to install expensive source device in a secure location for controlled access
  • Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p) @ 60 Hz
  • Supports DTS-HD, Dolby TrueHD and 7.1 surround sound for rich, clear audio
  • Compact unit fits easily into briefcase or laptop bag for instant use anywhere
  • Plug-and-play operation with no software required for easy, immediate installation