4XEM 75W USB-C PLUS DUAL USB A WALL CHARGER FAST CHARGING QUICK CHARGE 3.0

4XEM USB-C/USB-A/USB-A triple charging port 75W fast charging Wall Charger is completely compatible with all USB powered devices.

With high speed charging, our 75W 3A USB Type C port and dual 18W USB A ports fast charging wall charger will supply the quick battery boost when you need it. 4XEM's USB C, USB A, USB A power block delivers a full 75W combined charging power via the USB-C 45W female port and the USB -A 18W female ports.

Features:

  • Support HiSilicon Fast Charging Protocol FCP、USB PD、BC、AFC etc for output
  • Three ports to charge multiple devices simultaneously
  • voltage and current communication
  • Accurate limited current output
  • Over current protection with Auto-recovery.
  • Overload protection and over voltage protection.
  • Short circuit protection with Auto-recovery.
  • Over temperature protection with Auto-recovery.
  • Intelligent LED for PD charging.
  • Select precision electrical components, fire line version, and imported fire plastic.
  • Portable and convenient to use

Juice up your mobile phone, tablets or any USB powered devices. Our certified Fast Charging USB-C/USB-A/USB-A triple port wall charger is designed with high quality material for strength and durability. Our USB-IF Certified 75W USB Type C and USB Type A times two Wall Charger is compatible with Google Pixel 3/2 /Pixel XL Galaxy S9/ S9+/ Note 8/ S8/ S8 as well as all USB powered devices.