4XEM Professional series Ultra High Speed 8K DisplayPort Cable

4XEM 8K Professional series DisplayPort cables support higher resolutions and faster refresh rates including 8k UHD (7680x4320@60Hz). Connect all your high quality 8K audio and video devices with the 4XEM 8K Pro Series DisplayPort cables. 4XEM Professional series DisplayPort 8K cables support the most advanced video and audio formats and highest quality. Our pro-series DisplayPort 8k cables are 1.4 but are also backwards compatible to DisplayPort 1.0/1.1/1.2/1.3 and version 1.1A

4XEM stands behind all our DisplayPort 1.4 8K cables with our unmatched 2-year warranty.


Feature:

  • Bandwidth up to 32.4Gbps
  • Supports higher resolutions and faster refresh rates including 8K UHD (7680x4320@60Hz) and 4K(3840x2160@120Hz)
  • Supports 2K@165Hz, 2K@144Hz, 3440x1440@100Hz and 4K@60Hz
  • Gaming support: FreeSync, G-SYNC
  • Supports video mirror and expansion mode
  • Supports Display Stream Compression (DSC)
  • Support a High Bit Rate (HBR) mode
  • Supports for High Dynamic Range (HDR) video
  • Supports 3D, 8-bit and 10-bit deep color and sharp images
  • Compliant to version 1.4 specifications, backwards compatible to DisplayPort 1.0/1.1/1.2/1.3 and version 1.1a


Connect to the Future of Resolutions

These Cables have the required bandwidth

Proven to showcase the power of 8K

The next step in DisplayPort cables