1920 x 1200 Resolution, 5,000 ANSI Lumens, 1.13-1.47 Throw Ratio

5000 Lumens WUXGA Networkable Laser Projector with 1.3x Optical Zoom

Bright and versatile for any professional installation, the ViewSonic ® LS750WU WUXGA laser projector delivers everything you need for big screens in big venues. Delivering 5,000 lumens of advanced high brightness, 300,000:1 contrast ratio, and up to 20,000 hours* of light source life, this projector is ideal for auditoriums, lecture halls, large boardrooms, houses of worship, and more. Thanks to SuperColor™ technology, content is brought to life with captivating color, crisp graphics, and stunning videos no matter the environment. This top-notch performer is also easy to deploy and manage with its wide 1.3x optical zoom adjustment, vertical/horizontal keystone, and 4-corner adjustment that provides extreme flexibility in even the most challenging installations. Moreover, 360-degree tilt angle projection and 24/7 operation allow for extreme mounting flexibility. The ViewSonic® LS750WU is the ideal WUXGA laser projector for professional installations, large venues, and business and education environments.

BRIGHT IMAGES IN LARGE SPACES

Packed with 5,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

LONG-LASTING LASER PHOSPHOR LIGHT SOURCE

Designed with a laser phosphor light source lasting up to 20,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

RELIABLE 24/7 OPERATION

Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.

360-DEGREE ORIENTATION

A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.

PEACE OF MIND

ViewSonic offers one of the industry's best overall projector warranties with 5-year (or 20,000 hours) limited parts, labor, and light source. This includes first year free Express Exchange ® service* for an added value worth up to $150**.

Horizontal and Vertical Keystone Correction

Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.

Network Monitoring & Control

IT admin can monitor, schedule, and manage the projector remotely, as well as receive projector status alerts, with the integrated Crestron ® e-Control™ system and RoomView Express™ management software. Because this projector is Crestronand AMX certified, IT admin can control and monitor the projector for any size campus or enterprise.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.