Connect and Charge USB-C Laptops, MacBooks, Chromebooks and Tablets

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports. This USB 3.1 Gen 2 cable has USB-C male connectors on both ends to connect, charge and sync these devices. With data transfer speeds up to 10 Gbps and a 5A power rating, this high-quality cable is the perfect accessory for your USB-C device.

Typical Applications

· Connect a USB-C or Thunderbolt 3 laptop, Chromebook or MacBook to a smartphone, tablet or monitor

· Connect a USB-C smartphone or tablet to a compatible wall charger

· Connect a laptop or MacBook to a USB-C or Thunderbolt docking station or hub

· Transfer data between devices at speeds up to 10 Gbps

· Charge power-hungry devices, such as newer MacBook Pro computers

Transfer Data and Charge Devices at Lightning-Fast Speeds

This black 20 inch cable transfers data at speeds up to two times faster than USB 3.0 cables. It’s backward compatible with previous USB generations, so it will work with slower devices as well. With a 5A power rating, the U420-20N-G2-5A charges even the most power-hungry devices, like newer MacBook Pro computers, in less time than a standard cable.

· Supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps

· Provides up to 20V 5A (100W) of power

· Backward compatible


Take Advantage of Easy, Hassle-Free USB-C Connection

Unlike traditional USB cables that can be attached only one way, USB-C connectors are reversible by design. The U420-20N-G2-5A provides a fast and easy connection to USB-C ports. Connect it right-side up or upside down—the first time, every time.

· Reversible USB-C connectors plug into ports in any direction

· Provides a quick and easy connection the first time, every time