4.8/5.8kW Single-Phase Basic PDU, 200-240V Outlets (16-C13 & 4-C19), L6-30P, 15ft Cord, 1U Rack-Mount

Tripp Lite Basic Power Distribution Units / PDU systems offer reliable rackmount power distribution. Supplies equipment with continuous power from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Optimized for Demanding Applications

The PDU1230 is designed for reliable distribution of AC power to supported equipment in IT, industrial and similar applications. It features a rugged all-metal case that stands up to harsh environments, high-quality outlets, a locking plug and a switchless design to prevent accidental shutoff.

Reliable IT Power Distribution

Unfiltered electrical pass-through makes the PDU1230 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets, and more. It provides sixteen C13 outlets, four C19 outlets and a 15-ft. cord with a locking L6-30P plug to prevent accidental disconnection. Eight outlets (4 x C13, 4 x C19) are front-mounted and twelve C13 outlets are rear-mounted for additional flexibility when connecting multiple items of equipment.

Multiple Load Banks

Each of the PDU1230's four C19 outlets is protected by an independent 15A circuit breaker. The C13 outlets are arranged in four load banks, each with four outlets and its own 10A circuit breaker.

Versatile Installation Options

The PDU1230 is easy to integrate with a wide range of network, industrial and other applications. Detachable flanges with pre-punched access holes and adjustable depth channels allow the PDU to be configured for dozens of mounting schemes, including 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations. The PDU1230 is also suitable for 0U vertical installation in the cable management area of many rack enclosures.

Switchless Design

The PDU1230's switchless design prevents accidental shutoff and safeguards against downtime due to human error. The L6-30P plug locks into place to maintain a secure connection.