Pro-Tek Antimicrobial Case for iPad® (9th, 8th, 7th gen.) 10.2-inch, iPad Air® 10.5-inch, and iPad Pro® 10.5-inch (Blue)

Engineered for Superior Protection

The Blue Pro-Tek Antimicrobial Case for iPad® (9th, 8th and 7th gen.) 10.2-inch features a flexible tray with wrap-around bezel and reinforced corners to ward off bumps and dings. Its flexible cradle fits iPad Air® 10.5-inch, and iPad Pro® 10.5-inch as well.

FEATURES

  • Targus DefenseGuard™ Antimicrobial Protection* creates a cleaner surface and works continuously to help prevent the growth of microorganisms on the case
  • Passes military grade 4ft. drop testing (MIL-STD 810G)*
  • Infinite viewing angles plus comfortable typing position
  • Patent-protected multi-generation tray flexes to fit iPad Air® 10.5-inch and iPad Pro® 10.5-inch
  • Flexible tray with reinforced corners and bezel protection
  • Precision-cut access to controls, ports, and camera lenses
  • Secure magnetic tab closure
  • Integrated holder for Apple Pencil or stylus (Pencil sold separately by Apple)
  • Boosts audio with innovative audio-scoops that direct sound toward user
  • Convenient sleep/wake function

Wrap your iPad® (9th, 8th and 7th gen.) 10.2-inch in strong, military grade drop protection. Engineered for durability without adding weight, this architectural case features a flexible tray with wrap-around bezel and reinforced corners to ward off bumps and dings.

The patent-protected tray design also flexes to fit iPad Air® 10.5-inch and iPad Pro® for a snug, safe fit. It is also structurally designed to redirect sound for enhanced audio. Precision cutouts give full access to controls, ports, and cameras. Convenient sleep/wake feature reduces downtime and conserves the battery.

The structured cover is engineered to protect, while a non-slip interior makes it easy to adjust iPad into infinite viewing angles or a comfortable typing position. Altogether, it’s a superior choice for protecting your iPad.

For an added benefit, this tablet case features Targus DefenseGuard™ Antimicrobial Protection*, which creates a cleaner surface and works continuously to prevent the growth of microorganisms.

Military Grade Protection

Minor drops and bumps are no problem for this sturdy, structured case. In fact, the 3D Protection Case passes rigorous MIL-STD 810G testing to ensure it can protect your iPad® from drops up to 4 ft.

Swipe or Type with Ease

The textured, non-slip interior lets you position your iPad in an infinite range of reading or viewing angles for watching videos or interacting with your screen, or flip the cover back for a comfortable typing angle.

Full Access, Full Functionality

The soft TPU tray has precision cutouts for full access to ports, buttons and controls. Camera and sensor cutouts ensure you get the best shot — even with the case on.

Antimicrobial Protection

Targus DefenseGuard™ Antimicrobial Protection is an infused protective finish to the material that creates a cleaner surface and protects the tablet case. Unlike topically applied sprays, Targus DefenseGuard tablet cases are infused with an antimicrobial additive that does not wear off and works continuously for the life of the product.