Reduces the Cost of Data Center Maintenance

Remote monitoring capabilities lower the PDUMNH20HV’s total cost of ownership by reducing the frequency of on-site visits.

Integrates Easily Into Your Existing Infrastructure
The PDUMNH20HV mounts horizontally in any 2- or 4-post rack. It occupies just 1U of space. Mounting ears are reversible for front or rear installation. For extra support, add the optional PDU4PKIT Rear Support Rail Kit.

Supports Real-Time Load and Power Status Monitoring

The PDUMNH20HV is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Next-Generation PDU Distributes and Monitors Single-Phase Power with No Java Required

Featuring a built-in network interface, Tripp Lite's PDUMNH20HV 3.2/3.8kW Single-Phase Monitored PDU provides full remote power monitoring for network devices in server rooms, network closets and small data centers. It features 8 C13 outlets, included plug retention sleeves and a C20 power inlet. An eight-foot cord with C19-to-L620P plug adapter connects the PDU to a compatible AC power source, generator or protected UPS system

HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert ®  Device Manager), the PDUMNH20HV provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMNH20HV supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.