24" Display, IPS Panel, 1920 x 1080p Resolution

24" 1080p Ergonomic IPS Monitor with Built-In Privacy Filter, HDMI, and DP

Protecting confidential information from unauthorized viewing is crucial for businesses, government institutions, and consumers alike. The ViewSonic VG2448-PF is a 24” (23.8’’ viewable) monitor with a built-in privacy filter that keeps sensitive and confidential data on the screen from being visually compromised. The VG2448-PF maintains a clear view directly in front of the screen, while blocking visibility when the screen is viewed from a side angle. For enhanced productivity, an advanced ergonomic design offers a wide range of customizable adjustments for maximum comfort including pivot, swivel, height adjustment, and 40° tilt. Versatile connectivity options include HDMI, DisplayPort, VGA, and USB. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for simple out-of-the box setup. With the built-in privacy filter and comfortable ergonomics, the VG2448-PF is an ideal solution for use in medical, financial, or other facilities that require data security.

  • VERSATILE MONITOR: 24 Inch Full HD (1920x1080p) IPS monitor with 60Hz refresh rate
  • BUILT-IN PRIVACY FILTER: Keeps sensitive data on your screen from being visually compromised
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • VERSATILE STAND: Easy-to-install quick release stand with carrying handle and client mount
  • FLEXIBLE CONNECTIVITY: The VG2448-PF supports laptops, PCs, Macs and more with HDMI, USB, DisplayPort, VGA inputs

BUILT-IN PRIVACY FILTER

A built-in privacy filter keeps sensitive and confidential data on your screen from being visually compromised, without sacrificing front-of-screen performance. Content remains clear when viewed directly in front of the screen, but visibility is blocked when the screen is viewed from the side beginning at 30°. In addition, the filter helps to reduce glare and harmful blue light.

A MORE COMFORTABLE WORKSPACE

With advanced ergonomic features including swivel, pivot, height adjust, and 40-degree tilt, this monitor is designed to provide a greater range of adjustment for increased productivity and comfort.

CONVENIENT & VERSATILE STAND

An easy-to-install quick release stand with a convenient carrying handle makes for simple monitor setup, while cable management features keep workspaces neat and free of cable clutter. The stand also features a built-in client mount for quick installation of client devices on the back of the monitor. This allows for simple client device deployment and a streamlined desktop without interfering with the ergonomic functionality of the monitor.

VERSATILE CONNECTIVITY

DisplayPort, HDMI, and VGA inputs give you the freedom to connect your display to a variety of devices.

ENVIRONMENTALLY FRIENDLY PACKAGING

This monitor is shipped in eco-friendly, biodegradable, paper-based packaging that cuts down on recycling costs and delivers a reduced environmental footprint. An easy-open box streamlines unpacking for instant out-of-the-box monitor setup. Mono color printing is also used on the exterior of the packaging.

OPTIMIZED VIEW SETTINGS

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

VESA-COMPATIBLE DESIGN

Mount the monitor as you see fit using its convenient 100 x 100mm VESA-compatible mount design.

ENHANCED VIEWING COMFORT

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

EPEAT CERTIFIED

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR CERTIFICATION

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

3-YEAR LIMITED WARRANTY

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.