iStore Multi-Port Power Cube 30W USB-C and USB-A Charger

The iStore Multi-Port Power Cube 30W USB-C and USB-A Wall Charger quickly charges 2 devices simultaneously in one compact design.

FEATURES

  • 30W total output (18W / 3A USB-C and 12W / 1.5A USB-A) wall charger
  • Simultaneously charge a USB-C and a USB-A device
  • Fully-powered independent ports
  • Compact design with folding prongs
  • Short-circuit protection
  • Compatible with smartphones, tablets, and other USB devices

The 30W iStore Multi-Port Power Cube Wall Charger can simultaneously charge 1 USB-C device and 1 USB-A device. It features fully-powered independent ports, short-circuit protection, and folding prongs for convenient compact storage. The USB-C has 18W power delivery and the standard USB-A has a 12W fast charging output. Together they supply a quickly charge to smartphones, tablets and other USB-C and USB-A devices. Since there are two fully-powered independent ports, charging times will not slow down when two devices are connected.