TRENDnet's 4-Port Dual Monitor DisplayPort KVM Switch, model TK-440DP, allows you to control four computers with one set of console controls. Experience up to 4K UHD resolutions, no driver installation required. The TK-440DP is designed for dual monitor systems with USB mouse and keyboard connections, and features a two-port USB hub to share storage devices or printers between computers.
Designed to connect to two Display Port
monitors.
Supports resolution up to 4K UHD (3840 x 2160)
Two additional USB ports for connecting storage drives and printers
Control up to four computers with dual monitor support
Designed to connect to two DisplayPort monitors
Supports resolutions up to 4K UHD (3840 x 2160 @ 60Hz)
Full audio support maximizes work station productivity
True Transparent USB (TTU) emulation technology supports most keyboard and mouse designs
Rugged metal enclosure
Two additional USB ports to connect storage drives and printers
Hot Key command shortcuts
Simple setup with driverless installation
| Console Port Connectors |
|
|---|---|
| KVM Port Interface |
|
| Computer Interface (up to 4) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Warranty |
|
| Certifications |
|
PACKAGE CONTENTS |
|