The SFPGE10KT3R4 is a Juniper SFP-GE10KT13R14 compatible fiber transceiver module that has been designed, programmed, and tested to work with Juniper brand switches and routers. It delivers dependable 1 GbE connectivity over fiber cable, for 1000BASE-BX10-U compliant networks, with a maximum distance of up to 10 km (6.2 mi).

Technical Specifications:

  • Wavelength: 1310nmTx/1490nmRx
  • Maximum Data Transfer Rate: 1000 Mbps (1 Gbps)
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 10 km (6.2 mi)
  • MTBF: 3,713,222 hours
  • Power Consumption:< 1.3W
  • Digital Diagnostics Monitoring (DDM): Yes

This SFP fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.